Phoenix Contact PTPOWER 150-3L/N/FE
- 收藏
- 对比
PTPOWER 150-3L/N/FE
1894-PTPOWER 150-3L/N/FE
无类别的
--
大陆
立即发货

High-current terminal block Blocked connection method: Power-Turn connection number of connections: 10 number of positions: 5 cross section:50 mmA² - 150 mmA² AWG: 1/0 - 300 kcmil width: 155 mm color: gray/blue/black-yellow mounting type: NS 35/15
1最小包装量--
PTPOWER 150-3L/N/FE详情
Phoenix Contact PTPOWER 150-3L/N/FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTPOWER 150-3L/N/FE拓展信息







哦! 它是空的。