Phoenix Contact PTPOWER 150-3L/N/FE-F
- 收藏
- 对比
PTPOWER 150-3L/N/FE-F
1894-PTPOWER 150-3L/N/FE-F
无类别的
--
大陆
立即发货

High-current terminal block Blocked connection method: Power-Turn connection number of connections: 10 number of positions: 5 cross section:50 mmA² - 150 mmA² AWG: 1/0 - 300 kcmil width: 31 mm height: 108.3 mm color: gray/blue/black-yellow mounting type: Direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。