Phoenix Contact PTPOWER 150 BU
- 收藏
- 对比
PTPOWER 150 BU
1894-PTPOWER 150 BU
无类别的
--
大陆
立即发货

High-current terminal block connection method: Power-Turn connection number of connections: 2 number of positions: 1 cross section:50 mmA² - 150 mmA² AWG: 1/0 - 300 kcmil width: 31 mm color: blue mounting type: NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。