Phoenix Contact PTPOWER 185-3L/N
- 收藏
- 对比
PTPOWER 185-3L/N
1894-PTPOWER 185-3L/N
无类别的
--
大陆
立即发货

High-current terminal block - Blocked - nom. voltage: 1500 V DC / 1000 V AC - nominal current: 309 A - connection method: Power-Turn connection - number of connections: 8 - number of positions: 4 - cross section: 95 mm² - 185 mm² - AWG: 3/0 - 350 kcmil - width: 124 mm - color: gray/blue - mounting type: NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。