Phoenix Contact PTPOWER 185 F BU
- 收藏
- 对比
PTPOWER 185 F BU
1894-PTPOWER 185 F BU
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1500 V DC / 1000 V AC - nominal current: 309 A - connection method: Power-Turn connection - number of connections: 2 - number of positions: 1 - cross section: 95 mm² - 185 mm² - AWG: 3/0 - 350 kcmil - width: 31 mm - height: 108.3 mm - color: blue - mounting type: direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。