Phoenix Contact PTPOWER 35-3L/FE-F
- 收藏
- 对比
PTPOWER 35-3L/FE-F
1894-PTPOWER 35-3L/FE-F
无类别的
--
大陆
立即发货

High-current terminal block - Blocked - nom. voltage: 1000 V - nominal current: 125 A - connection method: Power-Turn connection - number of connections: 8 - number of positions: 4 - cross section: 2.5 mm² - 35 mm² - AWG: 12 - 2 - width: 64 mm - height: 68.3 mm - color: gray/black-yellow - mounting type: direct screw connection
1最小包装量--
PTPOWER 35-3L/FE-F详情
Phoenix Contact PTPOWER 35-3L/FE-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTPOWER 35-3L/FE-F拓展信息







哦! 它是空的。