Phoenix Contact PTPOWER 50-F BU
- 收藏
- 对比
PTPOWER 50-F BU
1894-PTPOWER 50-F BU
无类别的
--
大陆
立即发货

High-current terminal block - nom. voltage: 1000 V AC / 1500 V DC - nominal current: 150 A - connection method: Power-Turn connection - number of connections: 2 - number of positions: 1 - cross section: 10 mm² - 70 mm² - AWG: 8 - 2/0 - width: 20 mm - color: blue - mounting type: direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。