Phoenix Contact PTPOWER 50 P
- 收藏
- 对比
PTPOWER 50 P
1894-PTPOWER 50 P
无类别的
--
大陆
立即发货

High-current terminal block - with test socket - nom. voltage: 1000 V AC / 1500 V DC - nominal current: 150 A - connection method: Power-Turn connection - number of connections: 2 - number of positions: 1 - cross section: 10 mm² - 70 mm² - AWG: 8 - 2/0 - width: 20 mm - color: gray - mounting type: NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。