Phoenix Contact PTPOWER 95-3L/N
- 收藏
- 对比
PTPOWER 95-3L/N
1894-PTPOWER 95-3L/N
无类别的
--
大陆
立即发货

High-current terminal block - Blocked - nom. voltage: 1000 V AC / 1500 V DC - nominal current: 232 A - connection method: Power-Turn connection - number of connections: 8 - number of positions: 4 - cross section: 25 mm² - 95 mm² - AWG: 4 - 4/0 - width: 100 mm - color: gray/blue - mounting type: NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。