Phoenix Contact PTPOWER 95-3L/N/FE
- 收藏
- 对比
PTPOWER 95-3L/N/FE
1894-PTPOWER 95-3L/N/FE
无类别的
--
大陆
立即发货

High-current terminal block - Blocked - nom. voltage: 1000 V AC / 1500 V DC - nominal current: 232 A - connection method: Power-Turn connection - number of connections: 10 - number of positions: 5 - cross section: 25 mm² - 95 mm² - AWG: 4 - 4/0 - width: 125 mm - height: 99.8 mm - color: gray/blue/black-yellow - mounting type: NS 35/15
1最小包装量--
PTPOWER 95-3L/N/FE详情
Phoenix Contact PTPOWER 95-3L/N/FE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTPOWER 95-3L/N/FE拓展信息







哦! 它是空的。