Phoenix Contact PTRV 4 /WH-COL
- 收藏
- 对比
PTRV 4 /WH-COL
1894-PTRV 4 /WH-COL
无类别的
--
大陆
立即发货

Marshalling panel - nom. voltage: 250 V - nominal current: 10 A - cross section: 0.14 mm² - 2.5 mm² - AWG: 12 - 26 - connection method: Push-in connection - number of positions: 2 - number of connections: 16 - width: 8.3 mm - length: 64 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
PTRV 4 /WH-COL详情
Phoenix Contact PTRV 4 /WH-COL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTRV 4 /WH-COL拓展信息







哦! 它是空的。