Phoenix Contact PTRV 8 /COL-COL
- 收藏
- 对比
PTRV 8 /COL-COL
1894-PTRV 8 /COL-COL
无类别的
--
大陆
立即发货

Marshalling panel - nom. voltage: 250 V - nominal current: 8 A - cross section: 0.14 mm² - 2.5 mm² - AWG: 14 - 26 - connection method: Push-in connection - number of positions: 2 - number of connections: 32 - width: 8.3 mm - length: 100 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。