Phoenix Contact PTRVB4-PV
- 收藏
- 对比
PTRVB4-PV
1894-PTRVB4-PV
无类别的
--
大陆
立即发货

Potential distributors Nom. voltage: 250 V Nominal current: 17.5 A Cross section: 0.14 mmA² - 2.5 mmA² AWG: 14 - 26 Connection type: Push-in connection Number of positions: 2 Number of connections: 16 Width: 8.3 mm Length: 64 mm Color: gray Color of connection elements: black Assembly: NS 35/7 5 NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。