Phoenix Contact PTS 1 5/ 8-7 5-H
- 收藏
- 对比
PTS 1 5/ 8-7 5-H
1894-PTS 1 5/ 8-7 5-H
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 16 A - rated voltage (III/2): 630 V - nominal cross section: 1.5 mm² - pitch: 7.5 mm - number of positions: 8 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 0 - color: green - Pin layout: Linear pinning - Solder pin [P]: 2.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。