Phoenix Contact PTS 1 5/S-QUATTRO-PE
- 收藏
- 对比
PTS 1 5/S-QUATTRO-PE
1894-PTS 1 5/S-QUATTRO-PE
无类别的
--
大陆
立即发货

Ground modular terminal block - connection method: Push-in connection - number of connections: 4 - cross section: 0.14 mm² - 1.5 mm² - AWG: 26 - 14 - width: 3.5 mm - height: 37 mm - color: green-yellow - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
PTS 1 5/S-QUATTRO-PE详情
Phoenix Contact PTS 1 5/S-QUATTRO-PE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Glenair
Brand
Glenair
RoHS
Details
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
PTS 1 5/S-QUATTRO-PE拓展信息







哦! 它是空的。