Phoenix Contact PTSA 0 5/19-2 5-Z
- 收藏
- 对比
PTSA 0 5/19-2 5-Z
1894-PTSA 0 5/19-2 5-Z
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 2 A - rated voltage (III/2): 250 V - nominal cross section: 0.5 mm² - pitch: 2.5 mm - number of positions: 19 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Zigzag pinning M - Solder pin [P]: 3.6 mm. Offset soldering legs - two-rowed
1最小包装量--
添加到询价列表







哦! 它是空的。