Phoenix Contact PTSA 1 5/13-3 5-F
- 收藏
- 对比
PTSA 1 5/13-3 5-F
1894-PTSA 1 5/13-3 5-F
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 8 A - rated voltage (III/2): 250 V - nominal cross section: 1.5 mm² - pitch: 3.5 mm - number of positions: 13 - connection method: Push-in spring connection - mounting: Wave soldering - conductor/PCB connection direction: 45 - color: green - Pin layout: Linear pinning - Solder pin [P]: 3.6 mm. Soldering legs in front area - one-rowed
1最小包装量--
添加到询价列表







哦! 它是空的。