Phoenix Contact PTSM 0.5/ 5-HH-2.5-THR R32
- 收藏
- 对比
PTSM 0.5/ 5-HH-2.5-THR R32
1894-PTSM 0.5/ 5-HH-2.5-THR R32
无类别的
--
大陆
立即发货

PCB headers - nominal current: 6 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - number of positions: 5 - pitch: 2.5 mm - color: black - contact surface: Tin - mounting: THR soldering - pin layout: Linear pinning - solder pin [P]: 2.1 mm
1最小包装量--
PTSM 0.5/ 5-HH-2.5-THR R32详情
Phoenix Contact PTSM 0.5/ 5-HH-2.5-THR R32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTSM 0.5/ 5-HH-2.5-THR R32拓展信息







哦! 它是空的。