Phoenix Contact PTSM05/7-25-HSMDR44
- 收藏
- 对比
PTSM05/7-25-HSMDR44
1894-PTSM05/7-25-HSMDR44
无类别的
--
大陆
立即发货

PCB terminal block - nominal current: 6 A - rated voltage (III/2): 160 V - nominal cross section: 0.5 mm² - pitch: 2.5 mm - number of positions: 7 - connection method: Push-in spring connection - mounting: SMD soldering - conductor/PCB connection direction: 0 - color: black - Pin layout: Linear pad geometry
1最小包装量--
添加到询价列表







哦! 它是空的。