PTTB 2 5-2DIO/OL-U/OR-U
PTTB 2 5-2DIO/OL-U/OR-U

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PTTB 2 5-2DIO/OL-U/OR-U

  • 收藏
  • 对比

型号

PTTB 2 5-2DIO/OL-U/OR-U

utmel 编号

1894-PTTB 2 5-2DIO/OL-U/OR-U

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Component terminal block - with integrated 1N4007 diode - The max. current is determined by the diode. Installed: Diode 1N 4007 - reverse voltage: 1300 V - maximum continuous current: 0.5 A. - nom. voltage: 500 V - nominal current: 0.5 A - connection method: Push-in connection - number of connections: 4 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15

起订量

1最小包装量--

添加到询价列表
PTTB 2 5-2DIO/OL-U/OR-U
PTTB 2 5-2DIO/OL-U/OR-U Phoenix Contact Component terminal block - with integrated 1N4007 diode - The max. current is determined by the diode. Installed: Diode 1N 4007 - reverse voltage: 1300 V - maximum continuous current: 0.5 A. - nom. voltage: 500 V - nominal current: 0.5 A - connection method: Push-in connection - number of connections: 4 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PTTB 2 5-2DIO/OL-U/OR-U详情

Phoenix Contact PTTB 2 5-2DIO/OL-U/OR-U重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PTTB 2 5-2DIO/OL-U/OR-U拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS