Phoenix Contact PTTB 2 5-DIO/O-U
- 收藏
- 对比
PTTB 2 5-DIO/O-U
1894-PTTB 2 5-DIO/O-U
无类别的
--
大陆
立即发货

Component terminal block - with integrated 1N4007 diode - The max. current is determined by the diode. Installed: Diode 1N 4007 - reverse voltage: 1300 V - maximum continuous current: 0.5 A. - nom. voltage: 500 V - nominal current: 0.5 A - connection method: Push-in connection - number of connections: 4 - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - width: 5.2 mm - height: 45.8 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
PTTB 2 5-DIO/O-U详情
Phoenix Contact PTTB 2 5-DIO/O-U重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PTTB 2 5-DIO/O-U拓展信息







哦! 它是空的。