Phoenix Contact PTTBS 2 5-TGB/MTB
- 收藏
- 对比
PTTBS 2 5-TGB/MTB
1894-PTTBS 2 5-TGB/MTB
无类别的
--
大陆
立即发货

Disconnect terminal block - Double level with angled contour - one disconnect knife - and one disconnect point - nom. voltage: 400 V - nominal current: 16 A - connection method: Push-in connection - cross section: 0.14 mm² - 4 mm² - AWG: 26 - 12 - length: 127.5 mm - width: 5.2 mm - color: gray - mounting: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。