Phoenix Contact PTU 16/14X2 5 GY
- 收藏
- 对比
PTU 16/14X2 5 GY
1894-PTU 16/14X2 5 GY
无类别的
--
大陆
立即发货

Potential collective terminal - nom. voltage: 1000 V - nominal current: 25 A - connection method: Push-in connection - Screw connection - number of connections: 15 - cross section: 1 mm² - 2.5 mm² - AWG: 18 - 14 - width: 17.5 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。