PTU 35/4X10 BU
PTU 35/4X10 BU

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PTU 35/4X10 BU

  • 收藏
  • 对比

型号

PTU 35/4X10 BU

utmel 编号

1894-PTU 35/4X10 BU

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Potential collective terminal - In the end application - the applicable safety regulations for overload and short-circuit protection on the connected conductors must be considered. - nom. voltage: 1000 V - nominal current: 101 A - connection method: Screw connection - Push-in connection - number of connections: 5 - cross section: 10 mm² - 35 mm² - AWG: 8 - 2 - width: 19.4 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15

起订量

1最小包装量--

添加到询价列表
PTU 35/4X10 BU
PTU 35/4X10 BU Phoenix Contact Potential collective terminal - In the end application - the applicable safety regulations for overload and short-circuit protection on the connected conductors must be considered. - nom. voltage: 1000 V - nominal current: 101 A - connection method: Screw connection - Push-in connection - number of connections: 5 - cross section: 10 mm² - 35 mm² - AWG: 8 - 2 - width: 19.4 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PTU 35/4X10 BU详情

Phoenix Contact PTU 35/4X10 BU重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PTU 35/4X10 BU拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS