Phoenix Contact PVB 3
- 收藏
- 对比
PVB 3
1894-PVB 3
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 800 V - nominal current: 30 A - connection method: Slip-on connection - number of connections: 6 - number of positions: 1 - cross section: 0.5 mm² - 6 mm² - AWG: 20 - 10 - width: 23.2 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。