PV-CF-S 6-16 ( )
PV-CF-S 6-16 ( )

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Phoenix Contact PV-CF-S 6-16 ( )

  • 收藏
  • 对比

型号

PV-CF-S 6-16 ( )

utmel 编号

1894-PV-CF-S 6-16 ( )

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Photovoltaic connector - Range of articles: PV-CF-S - Connector - housing material: PPE - color: black - number of positions: 1 - min. conductor cross section: 6 mm² - max. conductor cross section: 16 mm² - rated current: 40 A - Connection method: Spring-cage - Type of contact: Socket. can only be released using a tool

起订量

1最小包装量--

添加到询价列表
PV-CF-S 6-16 ( )
PV-CF-S 6-16 ( ) Phoenix Contact Photovoltaic connector - Range of articles: PV-CF-S - Connector - housing material: PPE - color: black - number of positions: 1 - min. conductor cross section: 6 mm² - max. conductor cross section: 16 mm² - rated current: 40 A - Connection method: Spring-cage - Type of contact: Socket. can only be released using a tool

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

PV-CF-S 6-16 ( )详情

Phoenix Contact PV-CF-S 6-16 ( )重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
0个相似型号

PV-CF-S 6-16 ( )拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS