Phoenix Contact PV-FT-CM-C-2 5-300-RD
- 收藏
- 对比
PV-FT-CM-C-2 5-300-RD
1894-PV-FT-CM-C-2 5-300-RD
无类别的
--
大陆
立即发货

Photovoltaic connector - Photovoltaic connector - housing material: PPE - color: black - number of positions: 1 - min. conductor cross section: 2.5 mm² - rated current: 27 A - Connection method: Crimp - Type of contact: Pin - cable length: 300. can only be released using a tool
1最小包装量--
添加到询价列表







哦! 它是空的。