Phoenix Contact PV-FT-CM-C-6-500-RD
- 收藏
- 对比
PV-FT-CM-C-6-500-RD
1894-PV-FT-CM-C-6-500-RD
无类别的
--
大陆
立即发货

Photovoltaic connector - Photovoltaic connector - housing material: PPE - color: black - number of positions: 1 - min. conductor cross section: 6 mm² - Connection method: Crimp - Type of contact: Pin - cable length: 500. can only be released using a tool
1最小包装量--
PV-FT-CM-C-6-500-RD详情
Phoenix Contact PV-FT-CM-C-6-500-RD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
PV-FT-CM-C-6-500-RD拓展信息







哦! 它是空的。