Phoenix Contact QC 1/ 3-ST-BUS
- 收藏
- 对比
QC 1/ 3-ST-BUS
1894-QC 1/ 3-ST-BUS
无类别的
--
大陆
立即发货

PCB connector - nominal current: 10 A - rated voltage (III/2): 630 V - nominal cross section: 1 mm² - number of positions: 3 - pitch: 5 mm - connection method: Displacement connection - color: green - contact surface: Tin - The plug allows conductors to be looped through from module to module - without interruption
1最小包装量--
QC 1/ 3-ST-BUS详情
Phoenix Contact QC 1/ 3-ST-BUS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
卡林技术
Manufacturer
卡林技术
Factory Pack QuantityFactory Pack Quantity
10
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
QC 1/ 3-ST-BUS拓展信息







哦! 它是空的。