Phoenix Contact QTC 1 5 OG
- 收藏
- 对比
QTC 1 5 OG
1894-QTC 1 5 OG
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 800 V - nominal current: 17.5 A - connection method: Quick connection - number of connections: 2 - cross section: 0.25 mm² - 1.5 mm² - AWG: 24 - 16 - width: 5.2 mm - color: orange - mounting type: NS 35/7 5 - NS 35/7 5
1最小包装量--
添加到询价列表







哦! 它是空的。