Phoenix Contact QTC 2 5-TWIN BU
- 收藏
- 对比
QTC 2 5-TWIN BU
1894-QTC 2 5-TWIN BU
无类别的
--
大陆
立即发货

Feed-through terminal block - nom. voltage: 800 V - nominal current: 24 A - connection method: Quick connection - number of connections: 3 - cross section: 0.5 mm² - 2.5 mm² - AWG: 20 - 14 - width: 6.2 mm - color: blue - mounting type: NS 35/7 5 - NS 35/7 5
1最小包装量--
添加到询价列表







哦! 它是空的。