Phoenix Contact RBO 12 BU
- 收藏
- 对比
RBO 12 BU
1894-RBO 12 BU
无类别的
--
大陆
立即发货

Bolt connection terminal block - nom. voltage: 1000 V - nominal current: 415 A - connection method: Bolt connection - number of connections: 2 - number of positions: 1 - width: 49 mm - color: blue - mounting type: NS 35/7 5 - NS 35/15
1最小包装量--
添加到询价列表







哦! 它是空的。