Phoenix Contact RBO 8-HC
- 收藏
- 对比
RBO 8-HC
1894-RBO 8-HC
无类别的
--
大陆
立即发货

Bolt connection terminal block - nom. voltage: 1500 V - nominal current: 192 A - connection method: Bolt connection - number of connections: 2 - number of positions: 1 - width: 29 mm - height: 66 mm - color: gray - mounting type: NS 35/7 5 - NS 35/15 - direct screw connection
1最小包装量--
添加到询价列表







哦! 它是空的。