Phoenix Contact RC-12S1N8A6000
- 收藏
- 对比
RC-12S1N8A6000
1894-RC-12S1N8A6000
无类别的
--
大陆
立即发货

Device connector with M20 x 1.5 screw-in thread straight shielded: yes Screw locking M23 Number of positions: 12 Type of contact: Socket Crimp connection Seal axial Central fixing Panel thickness min.: 0.8 mm Panel thickness max.: 6.5 mm
1最小包装量--
添加到询价列表







哦! 它是空的。