Phoenix Contact RF-17S1N8AAD00
- 收藏
- 对比
RF-17S1N8AAD00
1894-RF-17S1N8AAD00
无类别的
--
大陆
立即发货

Device connector - front mounting - angled rotatable - Screw locking - M23 - number of positions: 17 - type of contact: Socket - Crimp connection - Axial O-ring - 4x ? 3.2 - shielded: yes - flange dimensions: 26 mm x 26 mm
1最小包装量--
添加到询价列表







哦! 它是空的。