Phoenix Contact RWO 10-TC
- 收藏
- 对比
RWO 10-TC
1894-RWO 10-TC
无类别的
--
大陆
立即发货

Panel feed-through terminal block connection method: Bolt connection number of positions: 1 load current: 309 A cross section: 6 mmA² - 150 mmA² AWG 10 - 250 kcmil connection direction of the conductor to plug-in direction: 0 A width: 42.2 mm color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。