Phoenix Contact RWO 5-POT-TC
- 收藏
- 对比
RWO 5-POT-TC
1894-RWO 5-POT-TC
无类别的
--
大陆
立即发货

Bolt connection terminal block connection method: Bolt connection number of positions: 1 load current: 76 A cross section: 0.1 mmA² - 16 mmA² AWG 26 - 6 connection direction of the conductor to plug-in direction: 0 A width: 16.3 mm color: gray
1最小包装量--
RWO 5-POT-TC详情
Phoenix Contact RWO 5-POT-TC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
LMB/Heeger
Brand
LMB / Heeger
子类别
Enclosures, Racks and Boxes
产品类别
Racks & Rack Cabinets
产品类别
Racks & Rack Cabinet Accessories
RWO 5-POT-TC拓展信息







哦! 它是空的。