Phoenix Contact RWOV 5-POT-TC/S
- 收藏
- 对比
RWOV 5-POT-TC/S
1894-RWOV 5-POT-TC/S
无类别的
--
大陆
立即发货

Bolt connection terminal block connection method: Bolt connection number of positions: 1 load current: 76 A cross section: 0.1 mmA² - 16 mmA² AWG 26 - 6 connection direction of the conductor to plug-in direction: 90 A width: 16.3 mm color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。