Phoenix Contact RWOV 8/S
- 收藏
- 对比
RWOV 8/S
1894-RWOV 8/S
无类别的
--
大陆
立即发货

Panel feed-through terminal block connection method: Bolt connection number of positions: 1 load current: 125 A cross section: 2.5 mmA² - 35 mmA² AWG 14 - 2 connection direction of the conductor to plug-in direction: 90 A width: 20.3 mm color: gray
1最小包装量--
添加到询价列表







哦! 它是空的。