Phoenix Contact SACB-4/ 3-L-M12 M5
- 收藏
- 对比
SACB-4/ 3-L-M12 M5
1894-SACB-4/ 3-L-M12 M5
无类别的
--
大陆
立即发货

Sensor/actuator box Application: Standard Connection method: M5 socket Metal Number of slots: 4 Number of positions: 3 Slot assignment: single Status indication: Yes pnp; Master cable connection: M12 plug connection 90A Shielding: No
1最小包装量--
添加到询价列表







哦! 它是空的。