Phoenix Contact SACB-4/ 8- 5 0PUR SCO
- 收藏
- 对比
SACB-4/ 8- 5 0PUR SCO
1894-SACB-4/ 8- 5 0PUR SCO
无类别的
--
大陆
立即发货

Sensor/actuator box - application: Standard - connection method: M12-SPEEDCON-socket Metal - number of slots: 4 - number of positions: 5 - coding: A - standard - slot assignment: Double - status display: No - Universal; master cable connection: Fixed connection 180 - PUR/PVC - cable length: 5 m - shielding: no
1最小包装量--
添加到询价列表







哦! 它是空的。