Phoenix Contact SACB-4/ 8-M23 180
- 收藏
- 对比
SACB-4/ 8-M23 180
1894-SACB-4/ 8-M23 180
圆形连接器
--
大陆
立即发货

Sensor/actuator box - application: Standard - connection method: M12 socket Plastic - number of slots: 4 - number of positions: 5 - coding: A - standard - slot assignment: Double - status display: No - Universal; master cable connection: M23 plug connection 180 - shielding: no
1最小包装量--
添加到询价列表








哦! 它是空的。