Phoenix Contact SACB-4Q/4P-L-10 0PUR
- 收藏
- 对比
SACB-4Q/4P-L-10 0PUR
1894-SACB-4Q/4P-L-10 0PUR
无类别的
--
大陆
立即发货

Sensor/actuator box - application: Standard - connection method: QUICKON - 0.34 mm² ... 0.75 mm² - number of slots: 4 - number of positions: 4 - slot assignment: single - status display: yes - pnp; master cable connection: Fixed connection 180 - PUR/PVC - cable length: 10 m - shielding: no
1最小包装量--
SACB-4Q/4P-L-10 0PUR详情
Phoenix Contact SACB-4Q/4P-L-10 0PUR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SACB-4Q/4P-L-10 0PUR拓展信息







哦! 它是空的。