Phoenix Contact SACB- 6/3-L-C-M8
- 收藏
- 对比
SACB- 6/3-L-C-M8
1894-SACB- 6/3-L-C-M8
圆形连接器
--
大陆
立即发货

Sensor/actuator box - application: Standard - connection method: M8 socket Metal - number of slots: 6 - number of positions: 3 - coding: A - standard - slot assignment: single - status display: yes - pnp; master cable connection: Pluggable screw connection 180 - shielding: no
1最小包装量--
添加到询价列表








哦! 它是空的。