Phoenix Contact SACB- 8/3-L-C-M8
- 收藏
- 对比
SACB- 8/3-L-C-M8
1894-SACB- 8/3-L-C-M8
圆形连接器
--
大陆
立即发货

Sensor/actuator box - application: Standard - connection method: M8 socket Metal - number of slots: 8 - number of positions: 3 - coding: A - standard - slot assignment: single - status display: yes - pnp; master cable connection: Pluggable screw connection 180 - shielding: no
1最小包装量--
SACB- 8/3-L-C-M8详情
Phoenix Contact SACB- 8/3-L-C-M8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SACB- 8/3-L-C-M8拓展信息








哦! 它是空的。