Phoenix Contact SF-7EP1N8AA600
- 收藏
- 对比
SF-7EP1N8AA600
1894-SF-7EP1N8AA600
无类别的
--
大陆
立即发货

Device connector - front mounting - angled rotatable - for standard and SPEEDCON interlock - M23 - number of positions: 4 3 PE - type of contact: Pin - Crimp connection - Axial O-ring - 4x ? 3.2 - shielded: yes - flange dimensions: 28 mm x 28 mm - Compatible with mating connectors with SPEEDCON or M23 standard knurled nuts
1最小包装量--
SF-7EP1N8AA600详情
Phoenix Contact SF-7EP1N8AA600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
SF-7EP1N8AA600拓展信息







哦! 它是空的。