Phoenix Contact SF-7EP1N8AAC00
- 收藏
- 对比
SF-7EP1N8AAC00
1894-SF-7EP1N8AAC00
无类别的
--
大陆
立即发货

Device connector front mounting angled rotatable increased flange dimension Screw locking M23 Number of positions: 4 3 PE Type of contact: Male connector Crimp connection Axial O-ring 4x ?3.2 shielded: yes Flange dimensions: 28 mm x 28 mm Compatible with mating connectors with SPEEDCON or M23 standard knurled nuts
1最小包装量--
添加到询价列表







哦! 它是空的。