Phoenix Contact SF-7EP1N8AWK00
- 收藏
- 对比
SF-7EP1N8AWK00
1894-SF-7EP1N8AWK00
无类别的
--
大陆
立即发货

Device connector - front mounting - straight low type - Screw locking - M23 - number of positions: 4 3 PE - type of contact: Pin - Crimp connection - Axial O-ring - 4x ? 3.2 - shielded: yes - flange dimensions: 28 mm x 28 mm - cable diameter range: 0 mm ... 0 mm
1最小包装量--
添加到询价列表







哦! 它是空的。