Phoenix Contact SFLY 2 5/D32
- 收藏
- 对比
SFLY 2 5/D32
1894-SFLY 2 5/D32
无类别的
--
大陆
立即发货

19 socket strip - nominal current: 4 A - nominal cross section: 2.5 mm² - number of positions: 32 - pitch: 5.08 mm - connection method: Screw connection with tension sleeve - color: green - contact surface: Gold
1最小包装量--
添加到询价列表







哦! 它是空的。