PHOENIX CONTACT SF-SL 0,8X4,0-100 S-VDE PL-10
- 收藏
- 对比
SF-SL 0,8X4,0-100 S-VDE PL-10
1894-SF-SL 0,8X4,0-100 S-VDE PL-10
无类别的
--
大陆
立即发货

Kit: screwdrivers; insulated; slot; Size: 4,0x0,8mm; 10pcs.
1最小包装量--
SF-SL 0,8X4,0-100 S-VDE PL-10详情
PHOENIX CONTACT SF-SL 0,8X4,0-100 S-VDE PL-10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of tools set
screwdrivers
Kind of screwdriver
insulated
Kind of bit
slot
Conform to the norm
VDE
Quantity in set/package
10pcs.
Gross weight
636g
Bit size
4,0x0,8mm
SF-SL 0,8X4,0-100 S-VDE PL-10拓展信息







哦! 它是空的。